Kingbright Corporation 4" RED LED DISPLAY SA40-18SRWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" RED LED DISPLAY - SA40-18SRWA - Kingbright Corporation
City of Industry, CA, USA
4" RED LED DISPLAY
SA40-18SRWA
4" RED LED DISPLAY SA40-18SRWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242726-SA40-18SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242726-SA40-18SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242726-SA40-18SRWA
Win Source Part Number: 1242726-SA40-18SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 6 Millicandela Rating: 110mcd Voltage - Forward (Vf) (Typ): 7.4V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Anode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2278,SA40-18SRWA Base Product Number: SA40-18 Product Status: Obsolete

Win Source Part Number: 1242726-SA40-18SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 6
Millicandela Rating: 110mcd
Voltage - Forward (Vf) (Typ): 7.4V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 600mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Anode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2278,SA40-18SRWA
Base Product Number: SA40-18
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - 754-2278-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2278-ND
LED Character and Numeric 754-2278-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA40-18SRWA
LED Displays & Accessories SA40-18SRWA
LED Displays & Accessories Single Red 640nm Common Anode

LED Displays & Accessories Single Red 640nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA40-18SRWA 1242726-SA40-18SRWA 754-2278-ND SA40-18SRWA
Product Name 4" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details