Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA39-11SYKWA

Description
Win Source Part Number: 1242712-SA39-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 39 Millicandela Rating: 86mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA39-11
Request a Quote Datasheet
Description
Win Source Part Number: 1242712-SA39-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 39 Millicandela Rating: 86mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA39-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242712-SA39-11SYKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242712-SA39-11SYKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242712-SA39-11SYKWA
Win Source Part Number: 1242712-SA39-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 39 Millicandela Rating: 86mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA39-11

Win Source Part Number: 1242712-SA39-11SYKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 39
Millicandela Rating: 86mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA39-11

Buy Now Datasheet
Display, Seven Segment, 9.9Mm, Yellow; Led Color Kingbright - 84X9390 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 9.9Mm, Yellow; Led Color Kingbright
84X9390
Display, Seven Segment, 9.9Mm, Yellow; Led Color Kingbright 84X9390
DISPLAY, SEVEN SEGMENT, 9.9MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:26mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 9.9MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:26mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
SA39-11SYKWA
LED Displays & Accessories SA39-11SYKWA
LED Displays & Accessories .39" SINGLE DIGIT YEL LED DISPLAY

LED Displays & Accessories .39" SINGLE DIGIT YEL LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242712-SA39-11SYKWA 84X9390 SA39-11SYKWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric Display, Seven Segment, 9.9Mm, Yellow; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details