Kingbright Corporation LED Character and Numeric SA39-11SURKWA

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - SA39-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA39-11SURKWA-ND
LED Character and Numeric SA39-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display, 0.39 Common Anode , Red; Led Color Kingbright - 83T3148 - Newark, An Avnet Company
Chicago, IL, United States
Display, 0.39 Common Anode , Red; Led Color Kingbright
83T3148
Display, 0.39 Common Anode , Red; Led Color Kingbright 83T3148
DISPLAY, 0.39" COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 0.39" COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number SA39-11SURKWA-ND 83T3148
Product Name LED Character and Numeric Display, 0.39 Common Anode , Red; Led Color Kingbright
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1091-2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details