Kingbright Corporation LED Character and Numeric SA39-11SRWA

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-1690-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1690-5-ND
LED Character and Numeric 754-1690-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - SA39-11SRWA - 893499-SA39-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - SA39-11SRWA
893499-SA39-11SRWA
Display Modules - Display Modules - LED Character and Numeric - SA39-11SRWA 893499-SA39-11SRWA
Manufacturer: Kingbright Win Source Part Number: 893499-SA39-11SRWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: Tube Package: 10-DIP (0.300", 7.62mm) Family Name: SA39-11 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SA39-11SRWA-ND, 754-1690-5, Q6302807

Manufacturer: Kingbright
Win Source Part Number: 893499-SA39-11SRWA
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Package: Tube
Package: 10-DIP (0.300", 7.62mm)
Family Name: SA39-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SA39-11SRWA-ND, 754-1690-5, Q6302807

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA39-11SRWA
LED Displays & Accessories SA39-11SRWA
LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-1690-5-ND 893499-SA39-11SRWA SA39-11SRWA
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - SA39-11SRWA LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details