Kingbright Corporation LED Character and Numeric SA39-11EWA

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-1689-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1689-5-ND
LED Character and Numeric 754-1689-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242710-SA39-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242710-SA39-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242710-SA39-11EWA
Win Source Part Number: 1242710-SA39-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 39 Millicandela Rating: 4.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA39-11EWA,754-1689- 5 Base Product Number: SA39-11

Win Source Part Number: 1242710-SA39-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 39
Millicandela Rating: 4.1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA39-11EWA,754-1689-5
Base Product Number: SA39-11

Buy Now Datasheet
Display, Led, 0.39, Red, Anode; Led Color Kingbright - 88W0589 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.39, Red, Anode; Led Color Kingbright
88W0589
Display, Led, 0.39, Red, Anode; Led Color Kingbright 88W0589
DISPLAY, LED, 0.39", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.1mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.39", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.1mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA39-11EWA
LED Displays & Accessories SA39-11EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-1689-5-ND 1242710-SA39-11EWA 88W0589 SA39-11EWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric Display, Led, 0.39, Red, Anode; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details