Kingbright Corporation .36" RED LED DISPLAY SA36-11SRWA

Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.36" RED LED DISPLAY - SA36-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.36" RED LED DISPLAY
SA36-11SRWA
.36" RED LED DISPLAY SA36-11SRWA
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.36 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics- LED Character and Numeric -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LED Character and Numeric
Optoelectronics- LED Character and Numeric
Manufacturer: Kingbright Category: Optoelectronics- LED Character and Numeric Package: Tube Package / Case: 10-DIP (0.200", 5.08mm) Color: Red Size / Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) Common Pin: Common Anode Digit/Alpha Size: 0.36" (9.14mm) Number of Characters: 1 Base Product Number: SA36-11

Manufacturer: Kingbright
Category: Optoelectronics- LED Character and Numeric
Package: Tube
Package / Case: 10-DIP (0.200", 5.08mm)
Color: Red
Size / Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm)
Common Pin: Common Anode
Digit/Alpha Size: 0.36" (9.14mm)
Number of Characters: 1
Base Product Number: SA36-11

Buy Now Datasheet
LED Character and Numeric - 754-1688-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1688-5-ND
LED Character and Numeric 754-1688-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA36-11SRWA
LED Displays & Accessories SA36-11SRWA
LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

LED Displays & Accessories SUPER RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA36-11SRWA 754-1688-5-ND SA36-11SRWA
Product Name .36" RED LED DISPLAY Optoelectronics- LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details