Kingbright Corporation .36" GRN LED DISPLAY SA36-11GWA

Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.36" GRN LED DISPLAY - SA36-11GWA - Kingbright Corporation
City of Industry, CA, USA
.36" GRN LED DISPLAY
SA36-11GWA
.36" GRN LED DISPLAY SA36-11GWA
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.36 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1687-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1687-5-ND
LED Character and Numeric 754-1687-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - SA36-11GWA - 1246029-SA36-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - SA36-11GWA
1246029-SA36-11GWA
Display Modules - Display Modules - LED Character and Numeric - SA36-11GWA 1246029-SA36-11GWA
Manufacturer: Kingbright Corporation Win Source Part Number: 1246029-SA36-11GWA Manufacturer Homepage: www.us.kingbright.co m Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright Corporation
Win Source Part Number: 1246029-SA36-11GWA
Manufacturer Homepage: www.us.kingbright.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
LED Displays & Accessories Single Green 568nm Common Anode - 432-SA36-11GWA - Utmel Electronic Limited
Hong Kong, China
LED Displays & Accessories Single Green 568nm Common Anode
432-SA36-11GWA
LED Displays & Accessories Single Green 568nm Common Anode 432-SA36-11GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
SA36-11GWA
LED Displays & Accessories SA36-11GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA36-11GWA 754-1687-5-ND 1246029-SA36-11GWA 432-SA36-11GWA SA36-11GWA
Product Name .36" GRN LED DISPLAY LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - SA36-11GWA LED Displays & Accessories Single Green 568nm Common Anode LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color Green Green Green
Wavelength 568 nm 565 nm
Character Height 9.14 mm (0.3600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details