Kingbright Corporation .36" RED LED DISPLAY SA36-11EWA

Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.36" RED LED DISPLAY - SA36-11EWA - Kingbright Corporation
City of Industry, CA, USA
.36" RED LED DISPLAY
SA36-11EWA
.36" RED LED DISPLAY SA36-11EWA
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.36 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1686-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1686-5-ND
LED Character and Numeric 754-1686-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display, Led, 0.36, Red, Anode; Led Color Kingbright - 88W0586 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.36, Red, Anode; Led Color Kingbright
88W0586
Display, Led, 0.36, Red, Anode; Led Color Kingbright 88W0586
DISPLAY, LED, 0.36", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.1mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.36", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.1mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA36-11EWA
LED Displays & Accessories SA36-11EWA
LED Displays & Accessories .36' 1 DIGIT RED

LED Displays & Accessories .36' 1 DIGIT RED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA36-11EWA 754-1686-5-ND 88W0586 SA36-11EWA
Product Name .36" RED LED DISPLAY LED Character and Numeric Display, Led, 0.36, Red, Anode; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details