Kingbright Corporation Display, Seven Segment, 8Mm, Red; Led Color Kingbright SA32-11EWA

Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 8Mm, Red; Led Color Kingbright - 42Y0955 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 8Mm, Red; Led Color Kingbright
42Y0955
Display, Seven Segment, 8Mm, Red; Led Color Kingbright 42Y0955
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:30mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 42Y0955
Product Name Display, Seven Segment, 8Mm, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XZFAVG10C2-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details