Kingbright Corporation 2.3" RED LED DISPLAY SA23-12SRWA

Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" RED LED DISPLAY - SA23-12SRWA - Kingbright Corporation
City of Industry, CA, USA
2.3" RED LED DISPLAY
SA23-12SRWA
2.3" RED LED DISPLAY SA23-12SRWA
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 2.3 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242557-SA23-12SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242557-SA23-12SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242557-SA23-12SRWA
Win Source Part Number: 1242557-SA23-12SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 190mcd Voltage - Forward (Vf) (Typ): 7.4V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 10-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1685-5,SA23-12SR WA Base Product Number: SA23-12 Product Status: Obsolete

Win Source Part Number: 1242557-SA23-12SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 10
Millicandela Rating: 190mcd
Voltage - Forward (Vf) (Typ): 7.4V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 300mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Anode
Package / Case: 10-DIP (2.370", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1685-5,SA23-12SRWA
Base Product Number: SA23-12
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - 754-1685-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1685-5-ND
LED Character and Numeric 754-1685-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370"", 60.10mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 7.4V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370"", 60.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA23-12SRWA
LED Displays & Accessories SA23-12SRWA
LED Displays & Accessories Single Red 640nm Common Anode

LED Displays & Accessories Single Red 640nm Common Anode

Buy Now Datasheet
Led Display, 2.24, Red, 640Nm; Led Color Kingbright - 03M5953 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 2.24, Red, 640Nm; Led Color Kingbright
03M5953
Led Display, 2.24, Red, 640Nm; Led Color Kingbright 03M5953
LED DISPLAY, 2.24", RED, 640NM; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:190mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 2.24", RED, 640NM; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:190mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA23-12SRWA 1242557-SA23-12SRWA 754-1685-5-ND SA23-12SRWA 03M5953
Product Name 2.3" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories Led Display, 2.24, Red, 640Nm; Led Color Kingbright
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details