Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA23-12GWA

Description
Win Source Part Number: 1197092-SA23-12GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 10 Millicandela Rating: 65mcd Voltage - Forward (Vf) (Typ): 8.8V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 250mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 10-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA23-12
Request a Quote Datasheet
Description
Win Source Part Number: 1197092-SA23-12GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 10 Millicandela Rating: 65mcd Voltage - Forward (Vf) (Typ): 8.8V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 250mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 10-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA23-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1197092-SA23-12GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1197092-SA23-12GWA
Optoelectronics - Display Modules - LED Character and Numeric 1197092-SA23-12GWA
Win Source Part Number: 1197092-SA23-12GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 10 Millicandela Rating: 65mcd Voltage - Forward (Vf) (Typ): 8.8V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 250mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 10-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA23-12

Win Source Part Number: 1197092-SA23-12GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 10
Millicandela Rating: 65mcd
Voltage - Forward (Vf) (Typ): 8.8V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 250mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Anode
Package / Case: 10-DIP (2.370", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA23-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1197092-SA23-12GWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details