Kingbright Corporation 2.3" GRN LED DISPLAY SA23-11GWA

Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" GRN LED DISPLAY - SA23-11GWA - Kingbright Corporation
City of Industry, CA, USA
2.3" GRN LED DISPLAY
SA23-11GWA
2.3" GRN LED DISPLAY SA23-11GWA
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 2.3 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242587-SA23-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242587-SA23-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242587-SA23-11GWA
Win Source Part Number: 1242587-SA23-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 10 Millicandela Rating: 65mcd Voltage - Forward (Vf) (Typ): 8.8V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 250mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 10-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA23-11GWA,754-2272 Base Product Number: SA23-11

Win Source Part Number: 1242587-SA23-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 10
Millicandela Rating: 65mcd
Voltage - Forward (Vf) (Typ): 8.8V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 250mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Anode
Package / Case: 10-DIP (2.370", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA23-11GWA,754-2272
Base Product Number: SA23-11

Buy Now Datasheet
LED Character and Numeric - 754-2272-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2272-ND
LED Character and Numeric 754-2272-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 8.8V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370"", 60.10mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 8.8V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370"", 60.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA23-11GWA
LED Displays & Accessories SA23-11GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA23-11GWA 1242587-SA23-11GWA 754-2272-ND SA23-11GWA
Product Name 2.3" GRN LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
High Brightness Numeric LED Displays - LBP-602VA2 - ROHM Semiconductor USA, LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
4 suppliers