Kingbright Corporation 2.3" RED LED DISPLAY SA23-11EWA

Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" RED LED DISPLAY - SA23-11EWA - Kingbright Corporation
City of Industry, CA, USA
2.3" RED LED DISPLAY
SA23-11EWA
2.3" RED LED DISPLAY SA23-11EWA
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 2.3 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242586-SA23-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242586-SA23-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242586-SA23-11EWA
Win Source Part Number: 1242586-SA23-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 57mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Anode Package / Case: 20-DIP (2.370", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA23-11

Win Source Part Number: 1242586-SA23-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 10
Millicandela Rating: 57mcd
Voltage - Forward (Vf) (Typ): 8V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 300mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Anode
Package / Case: 20-DIP (2.370", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA23-11

Buy Now Datasheet
LED Character and Numeric - SA23-11EWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA23-11EWA-ND
LED Character and Numeric SA23-11EWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 8V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 20-DIP (2.370"", 60.10mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 8V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 20-DIP (2.370"", 60.10mm)"

Buy Now Datasheet
LED Displays - 4516571 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4516571
LED Displays 4516571
HE red 7-segment LED, SA23-11EWA 2.3in

HE red 7-segment LED, SA23-11EWA 2.3in

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
SA23-11EWA
LED Displays & Accessories SA23-11EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA23-11EWA 1242586-SA23-11EWA SA23-11EWA-ND 4516571 SA23-11EWA
Product Name 2.3" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red; Red
Wavelength 617 nm 627 nm 617 nm
Character Height 58.42 mm (2.3 inch) 57 mm (2.24 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details