"1.8"" RED LED DISPLAY"
Kingbright SA18-11SURKWA LED Display
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 754-SA18-11SURKWA-ND | 8635036 |
| Product Name | LED Character and Numeric | LED Displays |
| Display Type | Segmented | |
| Common | Common Anode | Common Anode |
| LED Color | Red | Red; Red |
| Number of Characters | 1 # | |
| Wavelength | 645 nm | 630 nm |