Kingbright Corporation 1.5" RED LED DISPLAY SA15-11SRWA

Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet
Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5" RED LED DISPLAY - SA15-11SRWA - Kingbright Corporation
City of Industry, CA, USA
1.5" RED LED DISPLAY
SA15-11SRWA
1.5" RED LED DISPLAY SA15-11SRWA
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
7-Segment Led Display; Led Color Kingbright - 26M2806 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display; Led Color Kingbright
26M2806
7-Segment Led Display; Led Color Kingbright 26M2806
7-SEGMENT LED DISPLAY; LED Color:Super Bright Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:60mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

7-SEGMENT LED DISPLAY; LED Color:Super Bright Red; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:60mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number SA15-11SRWA 26M2806
Product Name 1.5" RED LED DISPLAY 7-Segment Led Display; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details