Kingbright Corporation 1.5" RED LED DISPLAY SA15-11EWA

Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5" RED LED DISPLAY - SA15-11EWA - Kingbright Corporation
City of Industry, CA, USA
1.5" RED LED DISPLAY
SA15-11EWA
1.5" RED LED DISPLAY SA15-11EWA
Features and Applications 1.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242594-SA15-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242594-SA15-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242594-SA15-11EWA
Win Source Part Number: 1242594-SA15-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 15 Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.50" (38.10mm) Common Pin: Common Anode Package / Case: 10-DIP (1.600", 40.64mm) Dimension: 1.850" H x 1.306" W x 0.492" D (47.00mm x 33.15mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA15-11EWA,754-2271, Q5171841 Base Product Number: SA15-11

Win Source Part Number: 1242594-SA15-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 15
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.50" (38.10mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.600", 40.64mm)
Dimension: 1.850" H x 1.306" W x 0.492" D (47.00mm x 33.15mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA15-11EWA,754-2271,Q5171841
Base Product Number: SA15-11

Buy Now Datasheet
LED Character and Numeric - 754-2271-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2271-ND
LED Character and Numeric 754-2271-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.850"" H x 1.306"" W x 0.492"" D (47.00mm x 33.15mm x 12.50mm) 10-DIP (1.600"", 40.64mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.850"" H x 1.306"" W x 0.492"" D (47.00mm x 33.15mm x 12.50mm) 10-DIP (1.600"", 40.64mm)"

Buy Now Datasheet
Display, 7-Segment, 38Mm, Red; Led Color Kingbright - 26M2804 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 38Mm, Red; Led Color Kingbright
26M2804
Display, 7-Segment, 38Mm, Red; Led Color Kingbright 26M2804
DISPLAY, 7-SEGMENT, 38MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 38MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:4V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:38.1mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA15-11EWA
LED Displays & Accessories SA15-11EWA
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA15-11EWA 1242594-SA15-11EWA 754-2271-ND 26M2804 SA15-11EWA
Product Name 1.5" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric Display, 7-Segment, 38Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details