Kingbright Corporation 1" SINGLE DIGIT RED LED DISPLAY SA10-21SURKWA

Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" SINGLE DIGIT RED LED DISPLAY - SA10-21SURKWA - Kingbright Corporation
City of Industry, CA, USA
1" SINGLE DIGIT RED LED DISPLAY
SA10-21SURKWA
1" SINGLE DIGIT RED LED DISPLAY SA10-21SURKWA
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - SA10-21SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA10-21SURKWA-ND
LED Character and Numeric SA10-21SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 1.339"" H x 0.551"" W x 0.413"" D (34.00mm x 14.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 1.339"" H x 0.551"" W x 0.413"" D (34.00mm x 14.00mm x 10.50mm) 10-DIP (1.197"", 30.40mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242601-SA10-21SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242601-SA10-21SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242601-SA10-21SURKWA
Win Source Part Number: 1242601-SA10-21SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 20 Millicandela Rating: 260mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Anode Package / Case: 10-DIP (1.197", 30.40mm) Dimension: 1.339" H x 0.551" W x 0.413" D (34.00mm x 14.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA10-21

Win Source Part Number: 1242601-SA10-21SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 20
Millicandela Rating: 260mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.197", 30.40mm)
Dimension: 1.339" H x 0.551" W x 0.413" D (34.00mm x 14.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA10-21

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA10-21SURKWA
LED Displays & Accessories SA10-21SURKWA
LED Displays & Accessories 1" SINGLE DIGIT RED LED DISPLAY

LED Displays & Accessories 1" SINGLE DIGIT RED LED DISPLAY

Buy Now Datasheet
Display, 1.0 Common Anode , Red; Led Color Kingbright - 83T3142 - Newark, An Avnet Company
Chicago, IL, United States
Display, 1.0 Common Anode , Red; Led Color Kingbright
83T3142
Display, 1.0 Common Anode , Red; Led Color Kingbright 83T3142
DISPLAY, 1.0" COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.9V; Luminous Intensity:260mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 1.0" COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:3.9V; Luminous Intensity:260mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-21SURKWA SA10-21SURKWA-ND 1242601-SA10-21SURKWA SA10-21SURKWA 83T3142
Product Name 1" SINGLE DIGIT RED LED DISPLAY LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories Display, 1.0 Common Anode , Red; Led Color Kingbright
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 630 nm 645 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details