Kingbright Corporation 1" GRN LED DISPLAY SA10-21GWA

Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" GRN LED DISPLAY - SA10-21GWA - Kingbright Corporation
City of Industry, CA, USA
1" GRN LED DISPLAY
SA10-21GWA
1" GRN LED DISPLAY SA10-21GWA
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242596-SA10-21GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242596-SA10-21GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242596-SA10-21GWA
Win Source Part Number: 1242596-SA10-21GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 20 Millicandela Rating: 37mcd Voltage - Forward (Vf) (Typ): 4.4V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 125mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Anode Package / Case: 10-DIP (1.200", 30.48mm) Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA10-21GWA,754-2270 Base Product Number: SA10-21

Win Source Part Number: 1242596-SA10-21GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 20
Millicandela Rating: 37mcd
Voltage - Forward (Vf) (Typ): 4.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 125mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.200", 30.48mm)
Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA10-21GWA,754-2270
Base Product Number: SA10-21

Buy Now Datasheet
Led Display, 1.0, Green, Ca; Led Color Kingbright - 26M2802 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 1.0, Green, Ca; Led Color Kingbright
26M2802
Led Display, 1.0, Green, Ca; Led Color Kingbright 26M2802
LED DISPLAY, 1.0", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:4.4V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 1.0", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:4.4V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA10-21GWA
LED Displays & Accessories SA10-21GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-21GWA 1242596-SA10-21GWA 26M2802 SA10-21GWA
Product Name 1" GRN LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric Led Display, 1.0, Green, Ca; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Green Green
Wavelength 568 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details