Kingbright Corporation 1" RED LED DISPLAY SA10-21EWA

Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" RED LED DISPLAY - SA10-21EWA - Kingbright Corporation
City of Industry, CA, USA
1" RED LED DISPLAY
SA10-21EWA
1" RED LED DISPLAY SA10-21EWA
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242595-SA10-21EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242595-SA10-21EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242595-SA10-21EWA
Win Source Part Number: 1242595-SA10-21EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 20 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Anode Package / Case: 10-DIP (1.200", 30.48mm) Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1682-5,SA10-21EW A Base Product Number: SA10-21

Win Source Part Number: 1242595-SA10-21EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 20
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.200", 30.48mm)
Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1682-5,SA10-21EWA
Base Product Number: SA10-21

Buy Now Datasheet
LED Character and Numeric - 754-1682-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1682-5-ND
LED Character and Numeric 754-1682-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.200"", 30.48mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.339"" H x 0.945"" W x 0.413"" D (34.00mm x 24.00mm x 10.50mm) 10-DIP (1.200"", 30.48mm)"

Buy Now Datasheet
LED Displays - 2358979 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2358979
LED Displays 2358979
Kingbright SA10-21EWA LED Display

Kingbright SA10-21EWA LED Display

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
SA10-21EWA
LED Displays & Accessories SA10-21EWA
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-21EWA 1242595-SA10-21EWA 754-1682-5-ND 2358979 SA10-21EWA
Product Name 1" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red; Red
Wavelength 617 nm 627 nm 627 nm
Character Height 25.4 mm (1 inch) 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details