Kingbright Corporation 1" SINGLE DIGIT GREEN LED DISPLAY SA10-21CGKWA

Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" SINGLE DIGIT GREEN LED DISPLAY - SA10-21CGKWA - Kingbright Corporation
City of Industry, CA, USA
1" SINGLE DIGIT GREEN LED DISPLAY
SA10-21CGKWA
1" SINGLE DIGIT GREEN LED DISPLAY SA10-21CGKWA
Features and Applications 1.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242600-SA10-21CGKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242600-SA10-21CGKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242600-SA10-21CGKWA
Win Source Part Number: 1242600-SA10-21CGKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 20 Millicandela Rating: 95mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 574nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.00" (25.40mm) Common Pin: Common Anode Package / Case: 10-DIP (1.197", 30.40mm) Dimension: 1.339" H x 0.551" W x 0.413" D (34.00mm x 14.00mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA10-21

Win Source Part Number: 1242600-SA10-21CGKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 20
Millicandela Rating: 95mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Anode
Package / Case: 10-DIP (1.197", 30.40mm)
Dimension: 1.339" H x 0.551" W x 0.413" D (34.00mm x 14.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA10-21

Buy Now Datasheet
LED Displays - 8770956 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770956
LED Displays 8770956
Kingbright SA10-21CGKWA LED Display

Kingbright SA10-21CGKWA LED Display

Supplier's Site
LED Displays - 1654357 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654357
LED Displays 1654357
Kingbright SA10-21CGKWA LED Display

Kingbright SA10-21CGKWA LED Display

Supplier's Site
Display, 1.0 Common Anode , Green; Led Color Kingbright - 83T3140 - Newark, An Avnet Company
Chicago, IL, United States
Display, 1.0 Common Anode , Green; Led Color Kingbright
83T3140
Display, 1.0 Common Anode , Green; Led Color Kingbright 83T3140
DISPLAY, 1.0" COMMON ANODE , GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:4.2V; Luminous Intensity:95mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 1.0" COMMON ANODE , GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:4.2V; Luminous Intensity:95mcd; No. of Digits / Alpha:1; Character Size:25.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-21CGKWA 1242600-SA10-21CGKWA 8770956 83T3140
Product Name 1" SINGLE DIGIT GREEN LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Displays Display, 1.0 Common Anode , Green; Led Color Kingbright
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Green Green; Green Green
Wavelength 570 nm 590 nm
Character Height 25.4 mm (1 inch) 25.4 mm (1 inch) 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details