The Win Source Electronics part number 1242607-SA10-11SYKWA
Features and Applications
Win Source Part Number: 1242607-SA10-11SYKWA
Category: Optoelectronics>Disp
Color: Yellow
Package: Tube
Standard Package: 15
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.02" (26.00mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.600", 15.24mm)
Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA10-11
LED Displays & Accessories 1" SINGLE DIGIT YEL LED DISPLAY
| Kingbright Corporation | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SA10-11SYKWA | 1242607-SA10-11SYKWA | SA10-11SYKWA |
| Product Name | 1" SINGLE DIGIT YELLOW LED DISPLAY | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | |
| Character Type | Numeric | ||
| LED Color | Yellow |