Kingbright Corporation 1" RED LED DISPLAY SA10-11EWA

Description
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" RED LED DISPLAY - SA10-11EWA - Kingbright Corporation
City of Industry, CA, USA
1" RED LED DISPLAY
SA10-11EWA
1" RED LED DISPLAY SA10-11EWA
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.02 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1681-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1681-5-ND
LED Character and Numeric 754-1681-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.295"" H x 0.886"" W x 0.335"" D (32.90mm x 22.50mm x 8.50mm) 14-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 4V 20mA 1.295"" H x 0.886"" W x 0.335"" D (32.90mm x 22.50mm x 8.50mm) 14-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242606-SA10-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242606-SA10-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242606-SA10-11EWA
Win Source Part Number: 1242606-SA10-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 15 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.02" (26.00mm) Common Pin: Common Anode Package / Case: 14-DIP (0.600", 15.24mm) Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1681-5,SA10-11EW A Base Product Number: SA10-11

Win Source Part Number: 1242606-SA10-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 15
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.02" (26.00mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.600", 15.24mm)
Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1681-5,SA10-11EWA
Base Product Number: SA10-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA10-11EWA
LED Displays & Accessories SA10-11EWA
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA10-11EWA 754-1681-5-ND 1242606-SA10-11EWA SA10-11EWA
Product Name 1" RED LED DISPLAY LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details