Kingbright Corporation .8" RED LED DISPLAY SA08-21EWA

Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" RED LED DISPLAY - SA08-21EWA - Kingbright Corporation
City of Industry, CA, USA
.8" RED LED DISPLAY
SA08-21EWA
.8" RED LED DISPLAY SA08-21EWA
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.8 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242630-SA08-21EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242630-SA08-21EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242630-SA08-21EWA
Win Source Part Number: 1242630-SA08-21EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 20 Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Package / Case: 18-DIP (0.600", 15.24mm) Dimension: 0.984" H x 0.732" W x 0.417" D (25.00mm x 18.60mm x 10.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA08-21EWA,754-1679- 5 Base Product Number: SA08-21

Win Source Part Number: 1242630-SA08-21EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 20
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 0.984" H x 0.732" W x 0.417" D (25.00mm x 18.60mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA08-21EWA,754-1679-5
Base Product Number: SA08-21

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA08-21EWA
LED Displays & Accessories SA08-21EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA08-21EWA 1242630-SA08-21EWA SA08-21EWA
Product Name .8" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details