Win Source Part Number: 1242629-SA08-21CGKWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 20
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 0.984" H x 0.732" W x 0.417" D (25.00mm x 18.60mm x 10.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA08-21
7-Seg Display 1-Digit 20.32mm Green
7-Seg Display 1-Digit 20.32mm Green
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 1242629-SA08-21CGKWA | 8770946 |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays |
| Display Type | Dot Matrix | |
| Common | Common Anode | |
| LED Color | Green; Green | |
| Face & Segment Colors | Grey | |
| Wavelength | 570 nm |