Kingbright Corporation .8" SINGLE DIGITRED LED DISPLAY SA08-11SURKWA

Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA08-11SURKWA is a 0.8 inch single digit red LED display manufactured by Kingbright Corporation. It features a hyper red emitting color, utilizing AlGaInP on a GaAs substrate, and has a white diffused lens type. The display is designed for low current operation with a typical luminous intensity of 61,000 µcd at 10 mA, making it suitable for applications requiring clear visibility. It operates within a forward voltage range of 1.85 to 2.35 V and can handle a maximum forward current of 30 mA, with a peak forward current of 185 mA. This LED display is mechanically rugged and RoHS compliant, making it suitable for various applications including home appliances, industrial instruments, and numeric status displays. It is important to observe electrostatic discharge precautions during handling, as the device is sensitive to such conditions. The operating temperature range is from -40°C to +85°C, ensuring versatility in different environments. The display is designed for easy mounting on printed circuit boards or sockets, facilitating integration into various projects.

Datasheet Summary
Powered by GS/AI

The SA08-11SURKWA is a 0.8 inch single digit red LED display manufactured by Kingbright Corporation. It features a hyper red emitting color, utilizing AlGaInP on a GaAs substrate, and has a white diffused lens type. The display is designed for low current operation with a typical luminous intensity of 61,000 µcd at 10 mA, making it suitable for applications requiring clear visibility. It operates within a forward voltage range of 1.85 to 2.35 V and can handle a maximum forward current of 30 mA, with a peak forward current of 185 mA. This LED display is mechanically rugged and RoHS compliant, making it suitable for various applications including home appliances, industrial instruments, and numeric status displays. It is important to observe electrostatic discharge precautions during handling, as the device is sensitive to such conditions. The operating temperature range is from -40°C to +85°C, ensuring versatility in different environments. The display is designed for easy mounting on printed circuit boards or sockets, facilitating integration into various projects.

Suppliers

Company
Product
Description
Supplier Links
.8" SINGLE DIGITRED LED DISPLAY - SA08-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.8" SINGLE DIGITRED LED DISPLAY
SA08-11SURKWA
.8" SINGLE DIGITRED LED DISPLAY SA08-11SURKWA
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.8 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242615-SA08-11SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242615-SA08-11SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242615-SA08-11SURKWA
Win Source Part Number: 1242615-SA08-11SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 18 Millicandela Rating: 61mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Package / Case: 16-DIP (0.600", 15.24mm) Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA08-11

Win Source Part Number: 1242615-SA08-11SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 18
Millicandela Rating: 61mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 16-DIP (0.600", 15.24mm)
Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA08-11

Buy Now Datasheet
LED Character and Numeric - SA08-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA08-11SURKWA-ND
LED Character and Numeric SA08-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA08-11SURKWA
LED Displays & Accessories SA08-11SURKWA
LED Displays & Accessories .8" SINGLE DIGIT RED LED DISPLAY

LED Displays & Accessories .8" SINGLE DIGIT RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA08-11SURKWA 1242615-SA08-11SURKWA SA08-11SURKWA-ND SA08-11SURKWA
Product Name .8" SINGLE DIGITRED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 630 nm 645 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details