Kingbright Corporation LED Character and Numeric SA08-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - SA08-11GWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA08-11GWA-ND
LED Character and Numeric SA08-11GWA-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242614-SA08-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242614-SA08-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242614-SA08-11GWA
Win Source Part Number: 1242614-SA08-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 18 Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Anode Package / Case: 18-DIP (0.600", 15.24mm) Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA08-11

Win Source Part Number: 1242614-SA08-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 18
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA08-11

Buy Now Datasheet
Led Display, 0.8, Green, Ca; Led Color Kingbright - 26M2799 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.8, Green, Ca; Led Color Kingbright
26M2799
Led Display, 0.8, Green, Ca; Led Color Kingbright 26M2799
LED DISPLAY, 0.8", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.8", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA08-11GWA
LED Displays & Accessories SA08-11GWA
LED Displays & Accessories GREEN DIFFUSED 1 DIGIT

LED Displays & Accessories GREEN DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA08-11GWA-ND 1242614-SA08-11GWA 26M2799 SA08-11GWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric Led Display, 0.8, Green, Ca; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details