Features and Applications
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"
Win Source Part Number: 1242613-SA08-11EWA
Category: Optoelectronics>Disp
Color: Red
Package: Tube
Standard Package: 18
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA08-11EWA,754-1678-
Base Product Number: SA08-11
7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:-; Colour:HE Red RoHS Compliant: Yes
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT
| Kingbright Corporation | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SA08-11EWA | 754-1678-5-ND | 1242613-SA08-11EWA | 26M2798 | SA08-11EWA |
| Product Name | .8" RED LED DISPLAY | LED Character and Numeric | Optoelectronics - Display Modules - LED Character and Numeric | 7-Segment Led Display; Led Color Kingbright | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| LED Color | Red | Red | Red | ||
| Wavelength | 625 nm | 627 nm |