Kingbright Corporation .5" RED LED DISPLAY SA05-11SRWA

Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA05-11SRWA is a 0.5 inch single digit numeric display from Kingbright Corporation, featuring a super bright red light emitting diode (LED) made from Gallium Aluminum Arsenide. It has a gray face with a white segment, providing excellent character appearance. The display operates at a low current, with a typical luminous intensity of 34,000 µcd at 10mA and a peak emission wavelength of 655 nm. This display is designed for easy mounting on printed circuit boards (PCBs) or sockets and is mechanically rugged, making it suitable for various applications including home appliances, industrial instruments, and numeric status displays. It is RoHS compliant and has an operating temperature range of -40°C to +85°C. Engineers should note that the device is sensitive to electrostatic discharge, and precautions should be taken during handling. The maximum forward current is 30 mA, with a peak forward current of 155 mA. The display also has a maximum power dissipation of 75 mW and a reverse voltage rating of 5 V.

Datasheet Summary
Powered by GS/AI

The SA05-11SRWA is a 0.5 inch single digit numeric display from Kingbright Corporation, featuring a super bright red light emitting diode (LED) made from Gallium Aluminum Arsenide. It has a gray face with a white segment, providing excellent character appearance. The display operates at a low current, with a typical luminous intensity of 34,000 µcd at 10mA and a peak emission wavelength of 655 nm. This display is designed for easy mounting on printed circuit boards (PCBs) or sockets and is mechanically rugged, making it suitable for various applications including home appliances, industrial instruments, and numeric status displays. It is RoHS compliant and has an operating temperature range of -40°C to +85°C. Engineers should note that the device is sensitive to electrostatic discharge, and precautions should be taken during handling. The maximum forward current is 30 mA, with a peak forward current of 155 mA. The display also has a maximum power dissipation of 75 mW and a reverse voltage rating of 5 V.

Suppliers

Company
Product
Description
Supplier Links
.5" RED LED DISPLAY - SA05-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.5" RED LED DISPLAY
SA05-11SRWA
.5" RED LED DISPLAY SA05-11SRWA
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242568-SA05-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242568-SA05-11SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242568-SA05-11SRWA
Win Source Part Number: 1242568-SA05-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 34mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA05-11SRWA,754-1677 -5 Base Product Number: SA05-11 Product Status: Obsolete

Win Source Part Number: 1242568-SA05-11SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 40
Millicandela Rating: 34mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA05-11SRWA,754-1677-5
Base Product Number: SA05-11
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - 754-1677-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1677-5-ND
LED Character and Numeric 754-1677-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA05-11SRWA
LED Displays & Accessories SA05-11SRWA
LED Displays & Accessories Single Red 640nm Common Anode

LED Displays & Accessories Single Red 640nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA05-11SRWA 1242568-SA05-11SRWA 754-1677-5-ND SA05-11SRWA
Product Name .5" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details