Kingbright Corporation .5" GRN LED DISPLAY SA05-11GWA

Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.5" GRN LED DISPLAY - SA05-11GWA - Kingbright Corporation
City of Industry, CA, USA
.5" GRN LED DISPLAY
SA05-11GWA
.5" GRN LED DISPLAY SA05-11GWA
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Displays - 2358799 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2358799
LED Displays 2358799
Kingbright SA05-11GWA LED Display

Kingbright SA05-11GWA LED Display

Supplier's Site
LED Character and Numeric - 754-2268-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2268-ND
LED Character and Numeric 754-2268-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA05-11GWA
LED Displays & Accessories SA05-11GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA05-11GWA 2358799 754-2268-ND SA05-11GWA
Product Name .5" GRN LED DISPLAY LED Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green; Green Green
Wavelength 568 nm 568 nm 565 nm
Character Height 12.7 mm (0.5000 inch) 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details