Kingbright Corporation LED Displays SA05-11EWA

Description
HE Red 7-segment LED, SA05-11EWA 0.5in
Request a Quote Datasheet
Description
HE Red 7-segment LED, SA05-11EWA 0.5in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 2358777 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2358777
LED Displays 2358777
HE Red 7-segment LED, SA05-11EWA 0.5in

HE Red 7-segment LED, SA05-11EWA 0.5in

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1242663-SA05-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242663-SA05-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242663-SA05-11EWA
Win Source Part Number: 1242663-SA05-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 7.6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA05-11

Win Source Part Number: 1242663-SA05-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 40
Millicandela Rating: 7.6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA05-11

Buy Now Datasheet
Display, Led, 0.5, Red, Anode; Led Color Kingbright - 88W0582 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.5, Red, Anode; Led Color Kingbright
88W0582
Display, Led, 0.5, Red, Anode; Led Color Kingbright 88W0582
DISPLAY, LED, 0.5", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:12.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.5", RED, ANODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:7.6mcd; No. of Digits / Alpha:1; Character Size:12.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA05-11EWA
LED Displays & Accessories SA05-11EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 2358777 1242663-SA05-11EWA 88W0582 SA05-11EWA
Product Name LED Displays Optoelectronics - Display Modules - LED Character and Numeric Display, Led, 0.5, Red, Anode; Led Color Kingbright LED Displays & Accessories
Common Common Anode
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 625 nm
Character Height 12.7 mm (0.5000 inch) 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details