Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA04-11SYKWA

Description
Win Source Part Number: 1242686-SA04-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 27 Millicandela Rating: 130mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 14-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA04-11
Request a Quote Datasheet
Description
Win Source Part Number: 1242686-SA04-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 27 Millicandela Rating: 130mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 14-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA04-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242686-SA04-11SYKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242686-SA04-11SYKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242686-SA04-11SYKWA
Win Source Part Number: 1242686-SA04-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 27 Millicandela Rating: 130mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 14-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA04-11

Win Source Part Number: 1242686-SA04-11SYKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 27
Millicandela Rating: 130mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.295", 7.50mm)
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA04-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA04-11SYKWA
LED Displays & Accessories SA04-11SYKWA
LED Displays & Accessories .4" SINGLE DIGIT YEL LED DISPLAY

LED Displays & Accessories .4" SINGLE DIGIT YEL LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1242686-SA04-11SYKWA SA04-11SYKWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details