Features and Applications
Win Source Part Number: 1242656-SA03-11SYKWA
Category: Optoelectronics>Disp
Color: Yellow
Package: Tube
Standard Package: 26
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA03-11
LED Displays & Accessories .3" SINGLE DIGIT YEL LED DISPLAY
| Kingbright Corporation | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SA03-11SYKWA | 1242656-SA03-11SYKWA | SA03-11SYKWA |
| Product Name | .3" SINGLE DIGIT YELLOW LED DISPLAY | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | |
| Character Type | Numeric | ||
| LED Color | Yellow |