Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA03-11SURKWA

Description
Win Source Part Number: 1242655-SA03-11SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 67mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA03-11
Request a Quote Datasheet
Description
Win Source Part Number: 1242655-SA03-11SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 67mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA03-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242655-SA03-11SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242655-SA03-11SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242655-SA03-11SURKWA
Win Source Part Number: 1242655-SA03-11SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 67mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA03-11

Win Source Part Number: 1242655-SA03-11SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 26
Millicandela Rating: 67mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA03-11

Buy Now Datasheet
LED Character and Numeric - SA03-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA03-11SURKWA-ND
LED Character and Numeric SA03-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.750"" H x 0.400"" W x 0.240"" D (19.06mm x 10.16mm x 6.10mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.750"" H x 0.400"" W x 0.240"" D (19.06mm x 10.16mm x 6.10mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA03-11SURKWA
LED Displays & Accessories SA03-11SURKWA
LED Displays & Accessories .3" SINGLE DIGIT RED LED DISPLAY

LED Displays & Accessories .3" SINGLE DIGIT RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242655-SA03-11SURKWA SA03-11SURKWA-ND SA03-11SURKWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details