Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SA03-11SRWA

Description
Win Source Part Number: 1242567-SA03-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 42mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA0311SRWA,754-1454- 5 Base Product Number: SA03-11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242567-SA03-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 42mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA0311SRWA,754-1454- 5 Base Product Number: SA03-11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242567-SA03-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242567-SA03-11SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242567-SA03-11SRWA
Win Source Part Number: 1242567-SA03-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 42mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA0311SRWA,754-1454- 5 Base Product Number: SA03-11 Product Status: Obsolete

Win Source Part Number: 1242567-SA03-11SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 26
Millicandela Rating: 42mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA0311SRWA,754-1454-5
Base Product Number: SA03-11
Product Status: Obsolete

Buy Now Datasheet
LED Character and Numeric - 754-1454-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1454-5-ND
LED Character and Numeric 754-1454-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.750"" H x 0.400"" W x 0.240"" D (19.06mm x 10.16mm x 6.10mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.750"" H x 0.400"" W x 0.240"" D (19.06mm x 10.16mm x 6.10mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA03-11SRWA
LED Displays & Accessories SA03-11SRWA
LED Displays & Accessories RED .30" SINGLE

LED Displays & Accessories RED .30" SINGLE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242567-SA03-11SRWA 754-1454-5-ND SA03-11SRWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5508 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers