Kingbright Corporation Display, 7-Segment, 7.62Mm, Red; Led Color Kingbright SA03-11HDB

Description
DISPLAY, 7-SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, 7-SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, 7-Segment, 7.62Mm, Red; Led Color Kingbright - 31M5925 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 7.62Mm, Red; Led Color Kingbright
31M5925
Display, 7-Segment, 7.62Mm, Red; Led Color Kingbright 31M5925
DISPLAY, 7-SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 31M5925
Product Name Display, 7-Segment, 7.62Mm, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-XZFMDK20A-ACT-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details