Win Source Part Number: 1242654-SA03-11GWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 26
Millicandela Rating: 11mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q5195174T,SA0311GWA,
Base Product Number: SA03-11
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.750"" H x 0.400"" W x 0.240"" D (19.06mm x 10.16mm x 6.10mm) 14-DIP (0.300"", 7.62mm)"
LED Displays & Accessories Single Green 568nm Common Anode
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 1242654-SA03-11GWA | 754-1453-5-ND | SA03-11GWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix | Segmented | |
| Common | Common Anode | ||
| LED Color | Green |