Kingbright Corporation .39" ALPHANUMERIC RED LED DISPLAY PSC39-21EWA

Description
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.39" ALPHANUMERIC RED LED DISPLAY - PSC39-21EWA - Kingbright Corporation
City of Industry, CA, USA
.39" ALPHANUMERIC RED LED DISPLAY
PSC39-21EWA
.39" ALPHANUMERIC RED LED DISPLAY PSC39-21EWA
Features and Applications 0.39 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.39 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC39-21EWA
LED Displays & Accessories PSC39-21EWA
LED Displays & Accessories AlphaNum Red 625nm Common Cathode

LED Displays & Accessories AlphaNum Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PSC39-21EWA PSC39-21EWA
Product Name .39" ALPHANUMERIC RED LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details