Kingbright Corporation .8" ALPHANUMERIC RED LED DISPLAY PSC08-11EWA

Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" ALPHANUMERIC RED LED DISPLAY - PSC08-11EWA - Kingbright Corporation
City of Industry, CA, USA
.8" ALPHANUMERIC RED LED DISPLAY
PSC08-11EWA
.8" ALPHANUMERIC RED LED DISPLAY PSC08-11EWA
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.8 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC08-11EWA
LED Displays & Accessories PSC08-11EWA
LED Displays & Accessories AlphaNum Red 625nm Common Cathode

LED Displays & Accessories AlphaNum Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PSC08-11EWA PSC08-11EWA
Product Name .8" ALPHANUMERIC RED LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, Seven Segment, 9Mm, Red; Led Color Lumex - 09J9473 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
LED Color Red
Number of Characters 1 #
View Details