Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108432-PSC08-11CGKW
Color: Green
Forward Voltage: 2.1 V
Luminous Intensity: 25 mcd
Forward Current: 20 mA
Height: 8.5 mm
Number of Characters: 1
Wavelength: 570 nm
Width: 20 mm
Number of Segments: 16
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
Character Height: 20.32 mm
Character Width: 10.9 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108432-PSC08-11CGKWA |
| Product Name | Custom Parts - Custom Parts (N - R) - PSC08-11CGKWA |