Kingbright Corporation LED Displays PSC05-11SURKWA

Description
Alpha-Num Display Red Single 12.7mm
Request a Quote
Description
Alpha-Num Display Red Single 12.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8635089 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8635089
LED Displays 8635089
Alpha-Num Display Red Single 12.7mm

Alpha-Num Display Red Single 12.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital LED Displays
Product Number 8635089
Product Name LED Displays
Common Common Cathode
LED Color Red; Red
Face & Segment Colors Grey
Wavelength 630 nm
Character Height 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details