Kingbright Corporation 0.8" ALPHANUMERIC GREEN LED DISPLAY PSA08-12GWA

Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8" ALPHANUMERIC GREEN LED DISPLAY - PSA08-12GWA - Kingbright Corporation
City of Industry, CA, USA
0.8" ALPHANUMERIC GREEN LED DISPLAY
PSA08-12GWA
0.8" ALPHANUMERIC GREEN LED DISPLAY PSA08-12GWA
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.8 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number PSA08-12GWA
Product Name 0.8" ALPHANUMERIC GREEN LED DISPLAY
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display - M64MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details