Win Source Part Number: 1349878-PSA08-11SURK
Category: Optoelectronics - LED Character and Numeric
Color: Red
Package: Bulk
Size / Dimension: 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm)
Standard Package: 18
Millicandela Rating: 71mcd
Current - Test: 10mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 16-Segment, Alphanumeric
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: PSA08
Voltage - Forward (Vf) (Typ): 1.85V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PSA08-11SURKWA |
| Product Name | Optoelectronics - LED Character and Numeric |