Kingbright Corporation .8" ALPHANUMERIC LED DISPLAY PSA08-11EWA

Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" ALPHANUMERIC LED DISPLAY - PSA08-11EWA - Kingbright Corporation
City of Industry, CA, USA
.8" ALPHANUMERIC LED DISPLAY
PSA08-11EWA
.8" ALPHANUMERIC LED DISPLAY PSA08-11EWA
Features and Applications 0.8 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.8 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - PSA08-11EWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
PSA08-11EWA-ND
LED Character and Numeric PSA08-11EWA-ND
"Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 1.091"" H x 0.787"" W x 0.335"" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 1.091"" H x 0.787"" W x 0.335"" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSA08-11EWA
LED Displays & Accessories PSA08-11EWA
LED Displays & Accessories AlphaNum Red 625nm Common Anode

LED Displays & Accessories AlphaNum Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number PSA08-11EWA PSA08-11EWA-ND PSA08-11EWA
Product Name .8" ALPHANUMERIC LED DISPLAY LED Character and Numeric LED Displays & Accessories
Character Type Alphanumeric Alphanumeric
LED Color Red Red
Wavelength 625 nm 627 nm
Character Height 20.32 mm (0.8000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Dot Matrix and Cluster - XK50DGKW89-ND - DigiKey
Specs
Common Common Anode; Common Cathode
LED Color Red
Typical Intensity 245000 microCandela
View Details