Kingbright Corporation .54" DUAL ALPHANUMERIC RED DISPLAY PDC54-12SRWA

Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.54" DUAL ALPHANUMERIC RED DISPLAY - PDC54-12SRWA - Kingbright Corporation
City of Industry, CA, USA
.54" DUAL ALPHANUMERIC RED DISPLAY
PDC54-12SRWA
.54" DUAL ALPHANUMERIC RED DISPLAY PDC54-12SRWA
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.54 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-PDC54-12SRWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-PDC54-12SRWA-ND
LED Character and Numeric 754-PDC54-12SRWA-ND
PDC54-12SRWA

PDC54-12SRWA

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number PDC54-12SRWA 754-PDC54-12SRWA-ND
Product Name .54" DUAL ALPHANUMERIC RED DISPLAY LED Character and Numeric
Character Type Alphanumeric Alphanumeric
LED Color Red Red
Wavelength 640 nm 655 nm
Character Height 13.72 mm (0.5400 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details