Kingbright Corporation PDA54-12SURKWA

Description
This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments. Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow Display Type = 14-Segment Number of Characters = 2 LED Colours = Red Number of Segments = 14 Character Width = 8mm Character Height = 13.8mm Common Connection = Anode Mounting Type = Through Hole External Dimensions = 25.2 x 21.2 x 7.8mm External Depth = 21.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8717406 - RS Components, Ltd.
Corby, Northants, United Kingdom
This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments. Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow Display Type = 14-Segment Number of Characters = 2 LED Colours = Red Number of Segments = 14 Character Width = 8mm Character Height = 13.8mm Common Connection = Anode Mounting Type = Through Hole External Dimensions = 25.2 x 21.2 x 7.8mm External Depth = 21.2mm

This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments.
Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow
Display Type = 14-Segment
Number of Characters = 2
LED Colours = Red
Number of Segments = 14
Character Width = 8mm
Character Height = 13.8mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 25.2 x 21.2 x 7.8mm
External Depth = 21.2mm

Supplier's Site
 - 8717406P - RS Components, Ltd.
Corby, Northants, United Kingdom
This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments. Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow Display Type = 14-Segment Number of Characters = 2 LED Colours = Red Number of Segments = 14 Character Width = 8mm Character Height = 13.8mm Common Connection = Anode Mounting Type = Through Hole External Dimensions = 25.2 x 21.2 x 7.8mm External Depth = 21.2mm Delivery on production packaging - Tube. This product is non-returnable.

This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments.
Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow
Display Type = 14-Segment
Number of Characters = 2
LED Colours = Red
Number of Segments = 14
Character Width = 8mm
Character Height = 13.8mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 25.2 x 21.2 x 7.8mm
External Depth = 21.2mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1451453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alpha-Num Display Red Dual 13.8mm - Displays & Industrial Monitors - LED Displays

Alpha-Num Display Red Dual 13.8mm - Displays & Industrial Monitors - LED Displays

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 8717406 1451453
Display Type Segmented Segmented
Common Common Anode Common Anode
LED Color Red; Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Alphanumeric
Number of Rows 1 #
Number of Characters 5 #
View Details
High Brightness Numeric LED Displays - LAP-601VL - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
4 suppliers
 - 8808580 - RS Components, Ltd.
RS Components, Ltd.
View Details
Preset counter - E89005 - ifm electronic gmbh
ifm electronic gmbh
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details