Kingbright Corporation .54" DUAL ALPHANUMERIC GRN.LED DISPLAYP PDA54-11GWA

Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.54" DUAL ALPHANUMERIC GRN.LED DISPLAYP - PDA54-11GWA - Kingbright Corporation
City of Industry, CA, USA
.54" DUAL ALPHANUMERIC GRN.LED DISPLAYP
PDA54-11GWA
.54" DUAL ALPHANUMERIC GRN.LED DISPLAYP PDA54-11GWA
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.54 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Alphanum., 0.54, Green An.; Led Color Kingbright - 66W2015 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanum., 0.54, Green An.; Led Color Kingbright
66W2015
Display, Alphanum., 0.54, Green An.; Led Color Kingbright 66W2015
DISPLAY, ALPHANUM., 0.54", GREEN AN.; LED Color:Green; Forward Current If:20mA; Luminous Intensity:8mcd; No. of Digits / Alpha:2; Character Size:13.8mm; Supply Voltage:2.2V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

DISPLAY, ALPHANUM., 0.54", GREEN AN.; LED Color:Green; Forward Current If:20mA; Luminous Intensity:8mcd; No. of Digits / Alpha:2; Character Size:13.8mm; Supply Voltage:2.2V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number PDA54-11GWA 66W2015
Product Name .54" DUAL ALPHANUMERIC GRN.LED DISPLAYP Display, Alphanum., 0.54, Green An.; Led Color Kingbright
Character Type Alphanumeric Alphanumeric
LED Color Green Green
Wavelength 568 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-4410-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details
2 suppliers