Kingbright Corporation .54" DUAL ALPHANUMERIC RED LED DISPLAYP PDA54-11EWA

Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.54" DUAL ALPHANUMERIC RED LED DISPLAYP - PDA54-11EWA - Kingbright Corporation
City of Industry, CA, USA
.54" DUAL ALPHANUMERIC RED LED DISPLAYP
PDA54-11EWA
.54" DUAL ALPHANUMERIC RED LED DISPLAYP PDA54-11EWA
Features and Applications 0.54 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.54 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Alphanum., 0.54, Red Anode; Led Color Kingbright - 66W2014 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanum., 0.54, Red Anode; Led Color Kingbright
66W2014
Display, Alphanum., 0.54, Red Anode; Led Color Kingbright 66W2014
DISPLAY, ALPHANUM., 0.54", RED ANODE; LED Color:Red; Forward Current If:20mA; Luminous Intensity:4.7mcd; No. of Digits / Alpha:2; Character Size:13.8mm; Supply Voltage:2V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

DISPLAY, ALPHANUM., 0.54", RED ANODE; LED Color:Red; Forward Current If:20mA; Luminous Intensity:4.7mcd; No. of Digits / Alpha:2; Character Size:13.8mm; Supply Voltage:2V; Display Area Width:25.2mm; Character Format:14 Segment RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number PDA54-11EWA 66W2014
Product Name .54" DUAL ALPHANUMERIC RED LED DISPLAYP Display, Alphanum., 0.54, Red Anode; Led Color Kingbright
Character Type Alphanumeric Alphanumeric
LED Color Red Red
Wavelength 625 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-1487-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details