Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068496-L-7104HD
Color: Red
Forward Voltage: 2.25 V
Luminous Intensity: 3 mcd
Viewing Angle: 50 °
Wavelength: 700 nm
Categories: OEM Parts(J-L)
Lens Style: Circular
Lens Size: 3 mm
Alternative Parts (Cross-Reference): L-7104HDL-7104 HD; L7104HD;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068496-L-7104HD |
| Product Name | OEM Parts - OEM Parts (J - L) - L-7104HD |