Kingbright Corporation Pcb Indicator, 1 Led, Green/red; Led Color Kingbright L-59CB/1EGW

Description
PCB INDICATOR, 1 LED, GREEN/RED; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 60mcd; Viewing Angle:60° RoHS Compliant: Yes
Datasheet
Description
PCB INDICATOR, 1 LED, GREEN/RED; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 60mcd; Viewing Angle:60° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Indicator, 1 Led, Green/red; Led Color Kingbright - 88W4969 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Indicator, 1 Led, Green/red; Led Color Kingbright
88W4969
Pcb Indicator, 1 Led, Green/red; Led Color Kingbright 88W4969
PCB INDICATOR, 1 LED, GREEN/RED; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 60mcd; Viewing Angle:60° RoHS Compliant: Yes

PCB INDICATOR, 1 LED, GREEN/RED; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 60mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88W4969
Product Name Pcb Indicator, 1 Led, Green/red; Led Color Kingbright
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Indicator - UB04KW015D - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
5 suppliers
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details