Kingbright Corporation OEM Parts - OEM Parts (J - L) - L-53GDLK L-53GDLK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068422-L-53GDLK Viewing Angle: 30 ° Wavelength: 568 nm Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): L-53GDLKL53GDLK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068422-L-53GDLK Viewing Angle: 30 ° Wavelength: 568 nm Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): L-53GDLKL53GDLK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L-53GDLK - 1068422-L-53GDLK - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L-53GDLK
1068422-L-53GDLK
OEM Parts - OEM Parts (J - L) - L-53GDLK 1068422-L-53GDLK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068422-L-53GDLK Viewing Angle: 30 ° Wavelength: 568 nm Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): L-53GDLKL53GDLK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068422-L-53GDLK
Viewing Angle: 30 °
Wavelength: 568 nm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): L-53GDLKL53GDLK;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068422-L-53GDLK
Product Name OEM Parts - OEM Parts (J - L) - L-53GDLK
Unlock Full Specs
to access all available technical data